The STMicroelectronics Rectifier (part number STPS30L45C) is a dual center tap Schottky rectifier designed for applications in switched mode power supplies and high-frequency DC to DC converters. It features a low forward voltage drop of 0.5 V maximum, which contributes to minimal conduction losses, and is capable of handling average forward currents of up to 30 A. The device has a repetitive peak reverse voltage rating of 45 V and operates effectively at a maximum junction temperature of 150 °C. This rectifier is packaged in various formats including TO-220FPAB, TO-220AB, TO-247, D2PAK, and I2PAK, making it versatile for different installation requirements. It also boasts low thermal resistance and is avalanche rated, with specified avalanche capability. The device is suitable for low voltage, high frequency inverters, free wheeling, and polarity protection applications, making it a reliable choice for engineers looking for efficient rectification solutions in their projects.
45 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L45CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 037930-STPS30L45CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 45V D2PAK
DIODE ARR SCHOTT 45V 15A D2PAK
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS30L45CG-TR | 497-12793-6-ND | 037930-STPS30L45CG-TR | STPS30L45CG-TR | STPS30L45CG-TR | 57P1722 | STPS30L45CG-TR |
| Product Name | Dual Schottky 45 V 30 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30L45CG-TR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | ||
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | Common Catode |