Manufacturer: STMicroelectronics
Win Source Part Number: 212384-STPS40M100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A
Current - Reverse Leakage @ Vr: 70μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
100 V, 40 A dual Low drop Power Schottky rectifier Product overview: STPS40M100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 2X20A 100V
DIODE ARR SCHOTT 100V 20A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 212384-STPS40M100CT | 286-STPS40M100CT | 497-8902-5-ND | STPS40M100CT | STPS40M100CT | STPS40M100CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS40M100CT | Dual Schottky 100 V 40 A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.7800 volts | 0.7800 volts | 0.7800 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0700 mA | 0.0700 mA |