Win Source Part Number: 1282898-STPSC10TH13T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 650 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Insulated
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14197-5,497-141
Base Product Number: STPSC10
2 x 650V tandem, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10TH13TI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC10TH13TI can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 650V TO220
Schottky Diodes & Rectifiers Dual 650V Pwr Schtky Silicn Carbide Diode
DIODE ARRAY SCHOTTKY 650V TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1282898-STPSC10TH13TI | 286-STPSC10TH13TI | 497-14197-5-ND | STPSC10TH13TI | STPSC10TH13TI | STPSC10TH13TI | 40X8792 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 650V 10 A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | 650 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | |||||
| Tj | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) |