STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS30SM120ST STPS30SM120ST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261903-STPS30SM120S T Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261903-STPS30SM120S T Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS30SM120ST - 1261903-STPS30SM120ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30SM120ST
1261903-STPS30SM120ST
Diodes, Rectifiers - Single - STPS30SM120ST 1261903-STPS30SM120ST
Manufacturer: STMicroelectronics Win Source Part Number: 1261903-STPS30SM120S T Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261903-STPS30SM120ST
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A
Current - Reverse Leakage at Vr: 275μA at 120V

Buy Now
Singapore, Singapore
Schottky 120 V 30 A Diode and Rectifier
280-STPS30SM120ST
Schottky 120 V 30 A Diode and Rectifier 280-STPS30SM120ST
120 V, 30 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS30SM120ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM120ST can be used for catalog matching and distributor lookup.

120 V, 30 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS30SM120ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM120ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-15280-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15280-5-ND
Single Diodes 497-15280-5-ND
Diode Schottky 120V 30A Through Hole TO-220

Diode Schottky 120V 30A Through Hole TO-220

Buy Now Datasheet
DIODE SCHOTTKY 120V 30A TO220AB - 761-STPS30SM120ST - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 120V 30A TO220AB
761-STPS30SM120ST
DIODE SCHOTTKY 120V 30A TO220AB 761-STPS30SM120ST
DIODE SCHOTTKY 120V 30A TO220AB

DIODE SCHOTTKY 120V 30A TO220AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM120ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM120ST
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM120ST
DIODE SCHOTTKY 120V 30A TO220

DIODE SCHOTTKY 120V 30A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30SM120ST
Schottky Diodes & Rectifiers STPS30SM120ST
Schottky Diodes & Rectifiers 120 V power Schottky rectifier

Schottky Diodes & Rectifiers 120 V power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1261903-STPS30SM120ST 280-STPS30SM120ST 497-15280-5-ND 761-STPS30SM120ST STPS30SM120ST STPS30SM120ST
Product Name Diodes, Rectifiers - Single - STPS30SM120ST Schottky 120 V 30 A Diode and Rectifier Single Diodes DIODE SCHOTTKY 120V 30A TO220AB Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.9500 volts 0.9500 volts 0.9500 volts
Tj 150 C (302 F) 150 C (302 F)
Applications EFFICIENCY
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050211 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
Single Diodes - BAS3005A02VH6327XTSA1TR-ND - DigiKey
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
6 suppliers