Manufacturer: STMicroelectronics
Win Source Part Number: 053978-STPS30L45CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack
45 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L45CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L45CFP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 15A TO220FP
DIODE ARRAY SCHOTTKY 45V TO220FP
Schottky Diodes & Rectifiers 2x15 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 053978-STPS30L45CFP | 497-4393-5-ND | 286-STPS30L45CFP | STPS30L45CFP | 761-STPS30L45CFP | STPS30L45CFP | STPS30L45CFP | 57P1721 |
| Product Name | Diodes, Rectifiers - Arrays - STPS30L45CFP | Diode Arrays | Dual Schottky 45 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 45V TO220FP | Schottky Diodes & Rectifiers | Diode Arrays | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||||
| VR | 45 volts | 45 volts | 45 volts | |||||
| IR | 0.4000 mA | 0.4000 mA | 0.4000 mA |