DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 10 20
Product Name Notes
10316 GP LIMIT SWITCH
10316 PREC SNAP SW&DOOR I-LOCK
10316 TYPE L LIMIT SWITCH
EDC-01 SWITCH NO SPST 10A 48VDC
EDC-02 SWITCH NO SPST 10A 48VDC
ENCLOSED BASIC SWITCH
INTERCONNECT MISC
LIMIT SWITSWITZERLAND EBC 602-9
LU SWITSWITZERLAND 06-66-102
SEALED SWITCH
Switch 3PDT Panel Mount
Switch Chassis Mount
Switch DPDT (DB/DM) Chassis Mount
Switch DPDT Chassis Mount
Switch DPDT Panel Mount, Snap-In
Switch DPDT Panel Mount
Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACTION 3PST 6A 125V
SWITCH SNAP ACTION 3PST 6A
SWITCH SNAP ACTION SPDT 5A 250V
Switch SPDT (BBM) Chassis Mount
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Panel Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPDT x 2 Chassis Mount
Switch SPDT x 2 Panel Mount
Switch SPDT x 4 Chassis Mount
Switch SPDT x 4 Panel Mount
Switch SPST-NC Chassis Mount
Switch SPST-NC Panel Mount, Snap-In
Switch SPST-NO Chassis Mount
Switch SPST-NO Panel Mount, Snap-In
Switch SPST-NO Panel Mount
Switch

Next >>