DigiKey Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 09A30-03-3-04N | |
| 09A90-05-1-04N-C | |
| ACTUATOR, 21.2 MM X 29.2 MM, 36 | |
| ACTUATOR, 21.2 MM X 29.2 MM, BLA | |
| Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 11 Position SP11T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 3PDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 4PDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 5PDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position 6PDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position SPDT 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 2 Position SPDT 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position 3P3T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position DP3T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 3 Position DP3T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position 3P4T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position DP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 4 Position DP4T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 4 Position SP4T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position SP5T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position SP6T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle | |
| Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 7 Position SP7T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position SP8T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 8 Position SP8T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 9 Position SP9T 1A (AC/DC) 115VAC Panel Mount | |
| Rotary Switch 9 Position SP9T 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch Position 250mA (AC/DC) 115VAC Panel Mount | |
| Rotary Switch Position AC | |
| Selector Switch 2 Position Series, Parallel Connections 6.3A (AC) 250V Panel Mount | |
| Selector Switch 2 Position SPST 300A (DC) Chassis Mount | |
| Selector Switch 3 Position SP3T 10A (AC) 250V Panel Mount | |
| Selector Switch 6 Position Series, Parallel Connections 10A (AC) 250V Panel Mount | |
| Selector Switch 6 Position Series, Parallel Connections 10A (AC) 250V Through Hole | |
| Selector Switch 6 Position SP6T 10A (AC) 250V Panel Mount | |
| Selector Switch 6 Position SP6T 6.3A (AC) 250V Panel Mount | |
| Selector Switch Position 100A (DC) Chassis Mount | |
| Selector Switch Position DPST 250A (DC) Chassis Mount | |
| Selector Switch Position SPST 250A (DC) Chassis Mount | |
| Selector Switch Position SPST 250A (DC) Panel Mount | |
| Selector Switch Position SPST 350A (DC) Chassis Mount | |
| Selector Switch Position | |
| SWITCH ROTARY 10POS 250MA 115V | |
| SWITCH ROTARY 11POS 250MA 115V | |
| SWITCH ROTARY 3POS 250MA 115V | |
| SWITCH ROTARY 4POS 250MA 115V | |
| SWITCH ROTARY 7POS 250MA 115V | |
| SWITCH ROTARY 9POS 250MA 115V | |
| SWITCH SELECT 3POS SP3T 10A 250V |
| Next >> |