Manufacturer: STMicroelectronics
Win Source Part Number: 1325155-STPS30H60CG-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 15 A
Current - Reverse Leakage @ Vr: 60 µA @ 60 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPS30H60CGTR,497-51
Base Product Number: STPS30H60
RoHS Status: ROHS3 Compliant
60 V, 30 A dual High Tj Power Schottky Rectifier Product overview: STPS30H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H60CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers Power Schottky Rectifier
DIODE ARR SCHOTT 60V 15A D2PAK
DIODE ARRAY SCHOTTKY 60V D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1325155-STPS30H60CG-TR | 286-STPS30H60CG-TR | 497-5136-6-ND | STPS30H60CG-TR | STPS30H60CG-TR | 57P1713 | STPS30H60CG-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 60 V 30 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.6600 volts | 0.6600 volts | 0.6600 volts | ||||
| VR | 60 volts | 60 volts | |||||
| IR | 0.0600 mA | 0.0600 mA |