Diode Silicon Carbide Schottky 1200V 10A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D2PAK HV
DIODE SIL CARB 1.2KV 10A D2PAK
DIODE SIL CARB 1.2KV 10A D2PAK
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-STPSC10H12G2-TRCT-ND | 58AJ9939 | STPSC10H12G2-TR | STPSC10H12G2-TR |
| Product Name | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | D2PAK | |||
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | 1.5 volts |