DigiKey Datasheets for Power Operational Amplifiers

Power operational amplifiers (POA) are used to increase the power of low-level signals in applications that drive low impedances or reactive loads. They dissipate excess energy as heat, deliver extensive current, and can sustain relatively high supply voltages.
Power Operational Amplifiers: Learn more

Product Name Notes
85-V, 100-UV WIDE-BANDWIDTH (10
85V, 100V WIDE-BANDWIDTH (10MHZ)
Power Amplifier 1 Circuit 11-Power Package
Power Amplifier 1 Circuit 5-PENTAWATT
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit TO-220-11
Power Amplifier 1 Circuit TO-220-5
Power Amplifier 1 Circuit TO-220-7
Power Amplifier 1 Circuit TO-3-4
Power Amplifier 1 Circuit TO-3-8
Power Amplifier 2 Circuit 12-UDFN (3x3)
Power Amplifier 2 Circuit 16-PDIP
Power Amplifier 2 Circuit 16-SOEIAJ
Power Amplifier 2 Circuit 16-SOIC
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
Power Amplifier 2 Circuit 8-PDIP
Power Amplifier 2 Circuit Rail-to-Rail 12-WSON (3x3)
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP