STMicroelectronics, Inc. Dual Schottky 170 V 20 A Diode and Rectifier STPS20170CT

Description
170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 170 V 20 A Diode and Rectifier
286-STPS20170CT
Dual Schottky 170 V 20 A Diode and Rectifier 286-STPS20170CT
170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CT can be used for catalog matching and distributor lookup.

170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS20170CT - 053961-STPS20170CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20170CT
053961-STPS20170CT
Diodes, Rectifiers - Arrays - STPS20170CT 053961-STPS20170CT
Manufacturer: STMicroelectronics Win Source Part Number: 053961-STPS20170CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 15μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053961-STPS20170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-3525-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3525-5-ND
Diode Arrays 497-3525-5-ND
Diode Array 1 Pair Common Cathode Schottky 170V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 170V 10A Through Hole TO-220-3

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P1689 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1689
Rectifier Stmicroelectronics 57P1689
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20170CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20170CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS20170CT
DIODE ARR SCHOTT 170V 10A TO220

DIODE ARR SCHOTT 170V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-STPS20170CT 053961-STPS20170CT 497-3525-5-ND 57P1689 STPS20170CT
Product Name Dual Schottky 170 V 20 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS20170CT Diode Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
IO 10 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-1189-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Switching Diodes - 7514887P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details