STMicroelectronics, Inc. Single Diodes STPS2200UF

Description
Diode Schottky 200V 2A Surface Mount SMBflat
Request a Quote Datasheet
Description
Diode Schottky 200V 2A Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13718-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13718-2-ND
Single Diodes 497-13718-2-ND
Diode Schottky 200V 2A Surface Mount SMBflat

Diode Schottky 200V 2A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-13718-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13718-1-ND
Single Diodes 497-13718-1-ND
Diode Schottky 200V 2A Surface Mount SMBflat

Diode Schottky 200V 2A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-13718-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13718-6-ND
Single Diodes 497-13718-6-ND
Diode Schottky 200V 2A Surface Mount SMBflat

Diode Schottky 200V 2A Surface Mount SMBflat

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7917851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917851P
Schottky Diodes & Rectifiers 7917851P
Diode Schottky power 200V 2A SMB flat

Diode Schottky power 200V 2A SMB flat

Supplier's Site
Schottky Diodes & Rectifiers - 1032009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032009
Schottky Diodes & Rectifiers 1032009
Diode Schottky power 200V 2A SMB flat

Diode Schottky power 200V 2A SMB flat

Supplier's Site
Schottky Diodes & Rectifiers - 7917851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917851
Schottky Diodes & Rectifiers 7917851
Diode Schottky power 200V 2A SMB flat

Diode Schottky power 200V 2A SMB flat

Supplier's Site
Diodes, Rectifiers - Single - STPS2200UF - 850584-STPS2200UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2200UF
850584-STPS2200UF
Diodes, Rectifiers - Single - STPS2200UF 850584-STPS2200UF
Manufacturer: STMicroelectronics Win Source Part Number: 850584-STPS2200UF Features: Diode 200 V Package: Reel - TR Family Name: STPS2200 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13718-6, 497-13718-1, 497-13718-2

Manufacturer: STMicroelectronics
Win Source Part Number: 850584-STPS2200UF
Features: Diode 200 V
Package: Reel - TR
Family Name: STPS2200
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13718-6, 497-13718-1, 497-13718-2

Buy Now Datasheet
Schottky 200 V 2 A Diode and Rectifier - 280-STPS2200UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 V 2 A Diode and Rectifier
280-STPS2200UF
Schottky 200 V 2 A Diode and Rectifier 280-STPS2200UF
200 V, 2 A High Voltage Power Schottky diode Product overview: STPS2200UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2200UF can be used for catalog matching and distributor lookup.

200 V, 2 A High Voltage Power Schottky diode Product overview: STPS2200UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2200UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2200UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2200UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2200UF
DIODE SCHOTTKY 200V 2A SMBFLAT

DIODE SCHOTTKY 200V 2A SMBFLAT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2200UF
Schottky Diodes & Rectifiers STPS2200UF
Schottky Diodes & Rectifiers 200V Schottky DC DC 2A 0.58V Vf

Schottky Diodes & Rectifiers 200V Schottky DC DC 2A 0.58V Vf

Buy Now Datasheet
Single Diodes - STPS2200UF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2200UF
Single Diodes STPS2200UF
DIODE SCHOTTKY 200V 2A SMBFLAT

DIODE SCHOTTKY 200V 2A SMBFLAT

Supplier's Site Datasheet
Schottky Rectifier, 2A, 200V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 98Y2493 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 200V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
98Y2493
Schottky Rectifier, 2A, 200V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 98Y2493
SCHOTTKY RECTIFIER, 2A, 200V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 200V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 06X3709 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
06X3709
Rectifier Stmicroelectronics 06X3709
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-13718-2-ND 7917851P 1032009 850584-STPS2200UF 280-STPS2200UF STPS2200UF STPS2200UF STPS2200UF 98Y2493 06X3709
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS2200UF Schottky 200 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 2A, 200V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package DO-214AA Do-214aa (smb) Tape and Reel SMB Flat SMB; DO-221AA, SMB Flat Leads DO-221AA
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data