Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
20A 100V Dual Schottky Rectifier, D2PAK, SM Product overview: STPS20H100CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037587-STPS20H100CG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE, SCHOTTKY, 2X10A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:640mV; Product Range:- RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 10A D2PAK
Schottky Diodes & Rectifiers 2X10 Amp 100 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-14796-5-ND | 286-STPS20H100CG | 037587-STPS20H100CG | 26M3631 | STPS20H100CG | STPS20H100CG |
| Product Name | Diode Arrays | Dual Schottky 20A 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20H100CG | Diode, Schottky, 2X10A; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | D2PAK | D2PAK; D2PAK |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps |