STMicroelectronics, Inc. Automotive Schottky 100 V 2 A Diode and Rectifier STPS2H100ZFY

Description
Automotive high voltage power Schottky rectifier
Request a Quote Datasheet
Description
Automotive high voltage power Schottky rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS2H100ZFY - Rochester Electronics
Newburyport, MA, United States
Automotive high voltage power Schottky rectifier

Automotive high voltage power Schottky rectifier

Supplier's Site Datasheet
Automotive Schottky 100 V 2 A Diode and Rectifier - 280-STPS2H100ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100 V 2 A Diode and Rectifier
280-STPS2H100ZFY
Automotive Schottky 100 V 2 A Diode and Rectifier 280-STPS2H100ZFY
Automotive 100 V, 2 A SOD123Flat Power Schottky Rectifier Product overview: STPS2H100ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100ZFY can be used for catalog matching and distributor lookup.

Automotive 100 V, 2 A SOD123Flat Power Schottky Rectifier Product overview: STPS2H100ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17158-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17158-2-ND
Single Diodes 497-17158-2-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17158-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17158-6-ND
Single Diodes 497-17158-6-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17158-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17158-1-ND
Single Diodes 497-17158-1-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS2H100ZFY - 898363-STPS2H100ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2H100ZFY
898363-STPS2H100ZFY
Diodes, Rectifiers - Single - STPS2H100ZFY 898363-STPS2H100ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 898363-STPS2H100ZFY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Schottky 100 V 2A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: STPS2H100 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17158-6, 497-17158-2, 497-17158-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898363-STPS2H100ZFY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Schottky 100 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2H100
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17158-6, 497-17158-2, 497-17158-1

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893974
Schottky Diodes & Rectifiers 1893974
STMicroelectronics, STPS2H100ZFY

STMicroelectronics, STPS2H100ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894332
Schottky Diodes & Rectifiers 1894332
STMicroelectronics, STPS2H100ZFY

STMicroelectronics, STPS2H100ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894332P
Schottky Diodes & Rectifiers 1894332P
STMicroelectronics, STPS2H100ZFY

STMicroelectronics, STPS2H100ZFY

Supplier's Site
Single Diodes - STPS2H100ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2H100ZFY
Single Diodes STPS2H100ZFY
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS2H100ZFY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS2H100ZFY
Diodes >> Schottky Barrier Diodes (SBD) STPS2H100ZFY
100V 960mV@4A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

100V 960mV@4A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2H100ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2H100ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS2H100ZFY
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site
DIODE SCHOTTKY 100V 2A SOD123F - 761-STPS2H100ZFY - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 2A SOD123F
761-STPS2H100ZFY
DIODE SCHOTTKY 100V 2A SOD123F 761-STPS2H100ZFY
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2H100ZFY
Schottky Diodes & Rectifiers STPS2H100ZFY
Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Buy Now Datasheet
Schottky Rectifier, 100V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics - 13AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics
13AC0793
Schottky Rectifier, 100V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics 13AC0793
SCHOTTKY RECTIFIER, 100V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:960mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 2A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:960mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number STPS2H100ZFY 280-STPS2H100ZFY 497-17158-2-ND 898363-STPS2H100ZFY 1893974 1894332P STPS2H100ZFY STPS2H100ZFY STPS2H100ZFY 761-STPS2H100ZFY STPS2H100ZFY 13AC0793
Product Name Automotive Schottky 100 V 2 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS2H100ZFY Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 100V 2A SOD123F Schottky Diodes & Rectifiers Schottky Rectifier, 100V, 2A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics
Package SOD123-FLAT NEP SOD-123; SOD-123F SOD-123; Sod123flat SOD-123; SOD-123 SOD-123; SOD-123F SOD-123 SOD-123; SOD-123F SOD-123; SOD-123 SOD-123; SOD-123FL
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Diode Arrays - BAV99/8,235-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers