STMicroelectronics, Inc. Diode Arrays STPS40SM80CG-TR

Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-11318-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11318-2-ND
Diode Arrays 497-11318-2-ND
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282908-STPS40SM80CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282908-STPS40SM80CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282908-STPS40SM80CG-TR
Win Source Part Number: 1282908-STPS40SM80CG -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 20 A Current - Reverse Leakage @ Vr: 50 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STPS40SM80CGTR,-497- 11318-2,497-11318-6, -497-11318-1,497-113 18-1,-497-11318-6,49 7-11318-2 Base Product Number: STPS40 Product Status: Obsolete

Win Source Part Number: 1282908-STPS40SM80CG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 20 A
Current - Reverse Leakage @ Vr: 50 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPS40SM80CGTR,-497-11318-2,497-11318-6,-497-11318-1,497-11318-1,-497-11318-6,497-11318-2
Base Product Number: STPS40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
80V Diode and Rectifier
286-STPS40SM80CG-TR
80V Diode and Rectifier 286-STPS40SM80CG-TR
80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS40SM80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM80CG-TR can be used for catalog matching and distributor lookup.

80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3 Product overview: STPS40SM80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM80CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40SM80CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40SM80CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS40SM80CG-TR
DIODE ARR SCHOTT 80V 20A D2PAK

DIODE ARR SCHOTT 80V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-11318-2-ND 1282908-STPS40SM80CG-TR 286-STPS40SM80CG-TR STPS40SM80CG-TR
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 80V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tape and Reel D2PAK
Diode Type Schottky; Schottky
VF 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data