DIODE SCHOTTKY 80V 10A DPAK Product overview: STPS20LCD80CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20LCD80CB-TR
Diode Schottky 80V 10A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 898356-STPS20LCD80CB
Series: #456
Features: Diode Schottky 80 V 10A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-STPS20LCD80CB-TR | STPS20LCD80CB-TR-ND | 898356-STPS20LCD80CB-TR |
| Product Name | Schottky 80V 10A DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS20LCD80CB-TR |
| Package | Tape & Reel (TR) | DPAK; DPAK |