Manufacturer: STMicroelectronics
Win Source Part Number: 898357-STPS20SM60ST
Features: Diode Schottky 60 V 20A Through Hole TO-220
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 497-12308, -497-12308
60V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS20SM60ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60ST can be used for catalog matching and distributor lookup.
Diode Schottky 60V 20A Through Hole TO-220
DIODE SCHOTTKY 60V 20A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 898357-STPS20SM60ST | 280-STPS20SM60ST | 497-12308-ND | STPS20SM60ST |
| Product Name | Diodes, Rectifiers - Single - STPS20SM60ST | 60V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220 | Rail/Tube | TO-220 | |
| RoHS Compliant | RoHS | |||
| IO | 20 amps |