DigiKey Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| DIGITAL PRESSURE GAUGE WITH NIST | |
| DIGITAL PRESSURE GAUGE, -15 PSI | |
| DIGITAL PRESSURE GAUGE, 0 MMHG T | |
| DIGITAL PRESSURE GAUGE, 0 PSI TO | |
| DIGITAL PRESSURE GAUGE, ABSOLUTE | |
| DIGITAL PRESSURE GAUGE, ADVANCED | |
| DIGITAL PRESSURE GAUGE, ALARM, A | |
| DIGITAL PRESSURE GAUGE, COMPOUND | |
| DIGITAL PRESSURE GAUGE, DUAL ALA | |
| DIGITAL PRESSURE GAUGE, GENERAL | |
| DIGITAL PRESSURE GAUGE, HIGH ACC | |
| DIGITAL PRESSURE GAUGE, INDUSTRI | |
| DIGITAL PRESSURE GAUGE, MINIATUR | |
| DIGITAL PRESSURE GAUGE, RUGGED, | |
| DIGITAL PRESSURE GAUGE, SELECTAB | |
| DIGITAL PRESSURE GAUGE, VERY HIG | |
| PRES GAUGE NPN OPEN COLLECTR | |
| PRES GAUGE PNP OPEN COLLECTR | |
| Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder | |
| Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder | |
| Pressure Sensor 300PSI (2068.43kPa) Vented Gauge 0 mV ~ 100 mV Cylinder | |
| Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder | |
| Pressure Sensor 500PSI (3447.38kPa) Vented Gauge 0 mV ~ 100 mV Cylinder | |
| SENSOR PRESSURE GAUGE MODULE | |
| SENSOR PRESSURE GAUGE | |
| WIRELESS PRESSURE GAUGE 1000PSI | |
| WIRELESS PRESSURE GAUGE 100PSI | |
| WIRELESS PRESSURE GAUGE 300PSI | |
| WIRELESS PRESSURE GAUGE 30PSI | |
| WIRELESS PRESSURE GAUGE 5000PSI |