DigiKey Datasheets for Network Bridges
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more
| Product Name | Notes |
|---|---|
| 2 Level GFSK Bridge I²C, SPI, UART | |
| 4G/3G HSPA+, LTE Bridge/Router AT&T RJ-45 Ethernet | |
| 4G/3G LTE Bridge/Router AT&T, T-Mobile Ethernet | |
| 802.11 a/b/g/n Bridge/Router RS-232/422/485 | |
| 802.11 a/b/g/n Bridge/Router | |
| 802.11 a/g/n, DHCP Bridge/Router Ethernet, RJ-45 | |
| 802.11 b/g/n, DHCP Bridge/Router Ethernet, RJ-45 | |
| 802.11b/g/n, Bluetooth v4.2 Bridge/Router Analog Inputs, Digital IO’s, MODBUS RTU, RS485 | |
| Bridge/Router USB | |
| CANopen®, DeviceNet™ Bridge/Router DB-9 | |
| DUAL BAND WIFI BRIDGE 802.11 A,B | |
| DUALBAND WI-FI BRIDGE 802.11ABGN | |
| EtherNet/IP™, .NET® Bridge/Router Ethernet, RJ-45, USB | |
| LTE Bridge Ethernet | |
| LTE CAT 4 CELLULAR TO ETHERNET B | |
| OEM,DUALBAND WIFI,BRIDGE 802.11A | |
| WI-FI ETH BRIDGE/ROUTER DUAL |