60A 170V Dual Schottky Rectifier, TO-220AB Product overview: STPS60170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60170CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038646-STPS60170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A
Current - Reverse Leakage @ Vr: 35μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-220-3
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE ARRAY SCHOTTKY 170V TO220
DIODE ARR SCHOTT 170V 30A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-STPS60170CT | 038646-STPS60170CT | 497-4828-5-ND | STPS60170CT | STPS60170CT | STPS60170CT |
| Product Name | Dual Schottky 60A 170V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS60170CT | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Schottky; Schottky | Schottky |