Diode Schottky 100V 30A Through Hole TO-220
100 V , 30 A 3-lead single Low Drop Power Schottky Rectifier Product overview: STPS30100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30100ST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037411-STPS30100ST
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A
Current - Reverse Leakage @ Vr: 175μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Schottky Rectifier 100V 30A TO-220AB
Schottky Rectifier 100V 30A TO-220AB
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
SCHOTTKY DIODE, 30A, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single
DIODE SCHOTTKY 100V 30A TO220
DIODE SCHOTTKY 100V 30A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-7556-5-ND | 280-STPS30100ST | 037411-STPS30100ST | 8805443P | 1688925 | STPS30100ST | 57P1731 | STPS30100ST | STPS30100ST |
| Product Name | Single Diodes | Schottky 100 V 30 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS30100ST | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 30A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220 | TO-220; To-220ab | TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 30 amps |