Manufacturer: STMicroelectronics
Win Source Part Number: 037552-STPS8H100G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 8A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 8A Surface Mount D2PAK
8A 100V Schottky Rectifier, D2PAK, SM Product overview: STPS8H100G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 8A D2PAK
DIODE SCHOTTKY 100V 8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 037552-STPS8H100G | 497-14799-5-ND | 280-STPS8H100G | STPS8H100G | STPS8H100G |
| Product Name | Diodes, Rectifiers - Single - STPS8H100G | Single Diodes | Schottky 8A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed | |||
| Package | D2PAK; D2PAK | Rail/Tube | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| VF | 0.7100 volts | 0.7100 volts | 0.7100 volts |