DigiKey Datasheets for RF Receivers
RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
RF Receivers: Learn more
| Product Name | Notes |
|---|---|
| RCVR GNSS DEAD RECKONING RS232 | |
| RCVR GNSS DEAD RECKONING TTL | |
| RCVR GNSS RTK DEAD RECKONING | |
| Relay Receiver, 3-Wire | |
| Relay Receiver | |
| RF RCVR GNSS/GPS L1+L5 TTL | |
| RF RCVR GNSS/GPS L1+L5 USB | |
| RF RCVR GPS/GLONASS/BEIDOU RS232 | |
| RF RCVR GPS/GLONASS/BEIDOU TTL | |
| RF RCVR GPS/GLONASS/BEIDOU USB | |
| RF Receiver 1.561GHz, 1.575GHz, 1.602GHz GPS USB 115.2kbps | |
| RF Receiver 1.575GHz BeiDou, GLONASS, GNSS, GPS | |
| RF Receiver 1575.42MHz GPS RJ-11 | |
| RF Receiver 2.4GHz 802.15.4 250kbps | |
| RF Receiver 2.4GHz 802.15.4 RJ-45 | |
| RF Receiver 2.4GHz 802.15.4 | |
| RF Receiver 433MHz FM Handheld, 1 Channel | |
| RF Receiver 433MHz FM Handheld, 2 Channel | |
| RF Receiver 433MHz FM Handheld, 3 Channel | |
| RF Receiver 433MHz FM Handheld, 4 Channel | |
| RF Receiver 902MHz ~ 928MHz | |
| RF Receiver BeiDou, GLONASS, GNSS, GPS | |
| RF RECEIVER GNSS/GPS UART | |
| RF Receiver, Relay 2.4GHz 802.15.4 Screw Terminals | |
| RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps | |
| RF Receiver, Relay 418MHz ASK, OOK Receiver, Latched Output 1.2kbps | |
| RF Receiver, Relay 418MHz OOK Receiver, Latched Output | |
| RF Receiver, Relay 433MHz ASK, OOK Receiver, Latched Output 1.2kbps | |
| RF Receiver/Antenna 915MHz UART, USB | |
| SPARKPNT RTK FACET MOSAIC L-BAND | |
| Wireless Dimmer/Relay Receiver | |
| WIRELESS IC & MODULES BLUETOOTH | |
| WIRELSS IC & MODULES BLUETOOTH |