STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS8H100DEE-TR STPS8H100DEE-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898390-STPS8H100DEE- TR Features: Diode Schottky 100 V 8A Surface Mount PowerFlat™ (3.3x3.3) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: STPS8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPS8H100DEETR, 497-13331-6, 497-13331-1, 497-13331-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898390-STPS8H100DEE- TR Features: Diode Schottky 100 V 8A Surface Mount PowerFlat™ (3.3x3.3) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: STPS8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPS8H100DEETR, 497-13331-6, 497-13331-1, 497-13331-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS8H100DEE-TR - 898390-STPS8H100DEE-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS8H100DEE-TR
898390-STPS8H100DEE-TR
Diodes, Rectifiers - Single - STPS8H100DEE-TR 898390-STPS8H100DEE-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898390-STPS8H100DEE- TR Features: Diode Schottky 100 V 8A Surface Mount PowerFlat™ (3.3x3.3) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: STPS8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPS8H100DEETR, 497-13331-6, 497-13331-1, 497-13331-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898390-STPS8H100DEE-TR
Features: Diode Schottky 100 V 8A Surface Mount PowerFlat™ (3.3x3.3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPS8H100DEETR, 497-13331-6, 497-13331-1, 497-13331-2

Buy Now Datasheet
Schottky SMD 8A 100V Diode and Rectifier - 280-STPS8H100DEE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 8A 100V Diode and Rectifier
280-STPS8H100DEE-TR
Schottky SMD 8A 100V Diode and Rectifier 280-STPS8H100DEE-TR
8A 100V Schottky Rectifier, SMD Product overview: STPS8H100DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100DEE-TR can be used for catalog matching and distributor lookup.

8A 100V Schottky Rectifier, SMD Product overview: STPS8H100DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100DEE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1893997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893997
Schottky Diodes & Rectifiers 1893997
STMicroelectronics, STPS8H100DEE-TR

STMicroelectronics, STPS8H100DEE-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894461P
Schottky Diodes & Rectifiers 1894461P
STMicroelectronics, STPS8H100DEE-TR

STMicroelectronics, STPS8H100DEE-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894461
Schottky Diodes & Rectifiers 1894461
STMicroelectronics, STPS8H100DEE-TR

STMicroelectronics, STPS8H100DEE-TR

Supplier's Site
Single Diodes - 497-13331-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13331-2-ND
Single Diodes 497-13331-2-ND
Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13331-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13331-1-ND
Single Diodes 497-13331-1-ND
Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13331-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13331-6-ND
Single Diodes 497-13331-6-ND
Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS8H100DEE-TR
Schottky Diodes & Rectifiers STPS8H100DEE-TR
Schottky Diodes & Rectifiers High Volt 8A IF 100V 0.68V VF PowerFLAT

Schottky Diodes & Rectifiers High Volt 8A IF 100V 0.68V VF PowerFLAT

Buy Now Datasheet
Single Diodes - STPS8H100DEE-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS8H100DEE-TR
Single Diodes STPS8H100DEE-TR
DIODE SCHOTTKY 100V 8A POWERFLAT

DIODE SCHOTTKY 100V 8A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS8H100DEE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS8H100DEE-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS8H100DEE-TR
DIODE SCHOTTKY 100V 8A POWERFLAT

DIODE SCHOTTKY 100V 8A POWERFLAT

Supplier's Site
Rectifier Stmicroelectronics - 48W6964 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6964
Rectifier Stmicroelectronics 48W6964
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 898390-STPS8H100DEE-TR 280-STPS8H100DEE-TR 1893997 1894461P 497-13331-2-ND STPS8H100DEE-TR STPS8H100DEE-TR STPS8H100DEE-TR 48W6964
Product Name Diodes, Rectifiers - Single - STPS8H100DEE-TR Schottky SMD 8A 100V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package PowerFlat™ (3.3x3.3) Tape and Reel Powerflat PowerFLAT PowerFLAT 3.3 x 3.3 8-PowerTDFN
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Tj -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data