STMicroelectronics, Inc. Diode Arrays STPS20120CTN

Description
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-15148-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-15148-5-ND
Diode Arrays 497-15148-5-ND
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS20120CTN - 935605-STPS20120CTN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20120CTN
935605-STPS20120CTN
Diodes, Rectifiers - Arrays - STPS20120CTN 935605-STPS20120CTN
Manufacturer: STMicroelectronics Win Source Part Number: 935605-STPS20120CTN Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STPS20120 Categories: Discrete Semiconductor Products Case / Package: TO-220AB Narrow Leads ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15148-5, -1138-STPS20120CTN, STPS20120CTN-ND, -497-15148-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935605-STPS20120CTN
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS20120
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB Narrow Leads
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15148-5, -1138-STPS20120CTN, STPS20120CTN-ND, -497-15148-5

Buy Now Datasheet
Schottky Diode and Rectifier - 286-STPS20120CTN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS20120CTN
Schottky Diode and Rectifier 286-STPS20120CTN
Power Schottky Rectifier Product overview: STPS20120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20120CTN can be used for catalog matching and distributor lookup.

Power Schottky Rectifier Product overview: STPS20120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20120CTN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20120CTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20120CTN
Discrete Semiconductor Products - Diodes - Rectifiers STPS20120CTN
DIODE ARRAY SCHOTTKY 120V TO220

DIODE ARRAY SCHOTTKY 120V TO220

Supplier's Site
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube - 761-STPS20120CTN - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube
761-STPS20120CTN
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube 761-STPS20120CTN
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube

Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 497-15148-5-ND 935605-STPS20120CTN 286-STPS20120CTN STPS20120CTN 761-STPS20120CTN
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS20120CTN Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Narrow Leads Rail/Tube TO-220 TO-220; TO-220-3
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers