STMicroelectronics, Inc. Schottky 40V 3A DPAK Diode and Rectifier STPS640CB

Description
40V 3A Power Schottky Rectifier, DPAK, SM Product overview: STPS640CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 3A Power Schottky Rectifier, DPAK, SM Product overview: STPS640CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 3A DPAK Diode and Rectifier
286-STPS640CB
Schottky 40V 3A DPAK Diode and Rectifier 286-STPS640CB
40V 3A Power Schottky Rectifier, DPAK, SM Product overview: STPS640CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CB can be used for catalog matching and distributor lookup.

40V 3A Power Schottky Rectifier, DPAK, SM Product overview: STPS640CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CB can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-12796-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12796-5-ND
Diode Arrays 497-12796-5-ND
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS640CB - 1261930-STPS640CB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS640CB
1261930-STPS640CB
Diodes, Rectifiers - Arrays - STPS640CB 1261930-STPS640CB
Manufacturer: STMicroelectronics Win Source Part Number: 1261930-STPS640CB Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: STPS640C Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 3A Current - Reverse Leakage at Vr: 100μA at 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261930-STPS640CB
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: STPS640C
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 3A
Current - Reverse Leakage at Vr: 100μA at 40V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STPS640CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS640CB
Discrete Semiconductor Products - Diodes - Rectifiers STPS640CB
DIODE ARRAY SCHOTTKY 40V 3A DPAK

DIODE ARRAY SCHOTTKY 40V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS640CB 497-12796-5-ND 1261930-STPS640CB STPS640CB
Product Name Schottky 40V 3A DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS640CB Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
IO 3 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details