Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 027764-STPS20L60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
60V 20A Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS20L60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CT can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB
SCHOTTKY RECTIFIER, 60 V, 10 A, DUAL COMMON CATHODE, TO-220AB, 3 PINS, 560 MV. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 2X10 Amp 60 Volt
DIODE, SCHOTTKY, 2X10A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:560mV; Product Range:- RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 60V TO220AB
DIODE ARR SCHOTT 60V 10A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-7553-5-ND | 027764-STPS20L60CT | 286-STPS20L60CT | STPS20L60CT | 24682106 | STPS20L60CT | 26M3634 | STPS20L60CT | STPS20L60CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20L60CT | Dual Schottky Through-Hole 60V Diode and Rectifier | Diode | Schottky Diodes & Rectifiers | Diode, Schottky, 2X10A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220AB | TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220 | |
| Diode Type | Schottky; Schottky | Schottky | |||||||
| Life Cycle Stage | Active | Active | Active |