Manufacturer: STMicroelectronics
Win Source Part Number: 053989-STPS4030CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3
30 V, 40 A dual Power Schottky Rectifier Product overview: STPS4030CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS4030CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Low Drop 30 V rms Power Schottky
DIODE ARR SCHOTT 30V 20A TO220
30V 490mV@20A 20A TO-220 Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 30V TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 053989-STPS4030CT | 497-19230-ND | 286-STPS4030CT | STPS4030CT | STPS4030CT | STPS4030CT | STPS4030CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS4030CT | Diode Arrays | Dual Schottky 30 V 40 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed | |||||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 1 mA | 1 mA |