STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS3H100UFY STPS3H100UFY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898376-STPS3H100UFY Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 3A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS3 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18872-2, 497-18872-1, STPS3H100UFY-ND, 497-18872-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898376-STPS3H100UFY Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 3A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS3 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18872-2, 497-18872-1, STPS3H100UFY-ND, 497-18872-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS3H100UFY - 898376-STPS3H100UFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3H100UFY
898376-STPS3H100UFY
Diodes, Rectifiers - Single - STPS3H100UFY 898376-STPS3H100UFY
Manufacturer: STMicroelectronics Win Source Part Number: 898376-STPS3H100UFY Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 3A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS3 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18872-2, 497-18872-1, STPS3H100UFY-ND, 497-18872-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898376-STPS3H100UFY
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 3A Surface Mount SMBflat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AA, SMB Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS3
Categories: Discrete Semiconductor Products
Case / Package: SMBflat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18872-2, 497-18872-1, STPS3H100UFY-ND, 497-18872-6

Buy Now Datasheet
Single Diodes - 497-18872-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18872-1-ND
Single Diodes 497-18872-1-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-18872-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18872-2-ND
Single Diodes 497-18872-2-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-18872-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18872-6-ND
Single Diodes 497-18872-6-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Automotive Schottky 100 V 3A Diode and Rectifier - 280-STPS3H100UFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100 V 3A Diode and Rectifier
280-STPS3H100UFY
Automotive Schottky 100 V 3A Diode and Rectifier 280-STPS3H100UFY
Automotive 100 V, 3A Schottky Rectifier Product overview: STPS3H100UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFY can be used for catalog matching and distributor lookup.

Automotive 100 V, 3A Schottky Rectifier Product overview: STPS3H100UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3H100UFY
Schottky Diodes & Rectifiers STPS3H100UFY
Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3H100UFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3H100UFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS3H100UFY
DIODE SCHOTTKY 100V 3A SMBFLAT

DIODE SCHOTTKY 100V 3A SMBFLAT

Supplier's Site
Single Diodes - STPS3H100UFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3H100UFY
Single Diodes STPS3H100UFY
DIODE SCHOTTKY 100V 3A SMBFLAT

DIODE SCHOTTKY 100V 3A SMBFLAT

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7102
Schottky Rect, Single, 100V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7102
SCHOTTKY RECT, SINGLE, 100V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:840mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:840mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 898376-STPS3H100UFY 497-18872-1-ND 280-STPS3H100UFY STPS3H100UFY STPS3H100UFY STPS3H100UFY 07AH7102
Product Name Diodes, Rectifiers - Single - STPS3H100UFY Single Diodes Automotive Schottky 100 V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Single, 100V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Package SMB; SMBflat SMBFlat-2 SMB SMB; DO-221AA, SMB Flat Leads DO-221AA
Unlock Full Specs
to access all available technical data