DigiKey Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| "1"" CONTROL VALVE, CV OF 17.42, B" | |
| "1"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "1"" DIAPHRAGM VALVE, REMOTE COIL," | |
| "1"" NEEDLE VALVE, FEMALE X FEMALE" | |
| "1-1/2"" CONTROL VALVE, CV OF 32.1" | |
| "1-1/2"" DIAPHRAGM VALVE, INTEGRAT" | |
| "1-1/4"" CONTROL VALVE, CV OF 25.3" | |
| "1/2"" CONTROL VALVE, CV OF 6.45," | |
| "1/2"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/4"" NEEDLE VALVE, FEMALE X MALE" | |
| "1/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/8"" NEEDLE VALVE, FEMALE X MALE" | |
| "2"" CONTROL VALVE, CV OF 50.30, B" | |
| "2"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "2-WAY 316SS SOLENOID VALVE, 1""," | |
| "2-WAY 316SS SOLENOID VALVE, 1/2""" | |
| "2-WAY 316SS SOLENOID VALVE, 1/4""" | |
| "2-WAY 316SS SOLENOID VALVE, 1/8""" | |
| "2-WAY 316SS SOLENOID VALVE, 2""," | |
| "2-WAY 316SS SOLENOID VALVE, 3/4""" | |
| "2-WAY 316SS SOLENOID VALVE, 3/8""" | |
| "2-WAY BALL VALVE, 1"" NPT, FLOATI" | |
| "2-WAY BALL VALVE, 1"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 1/4"" FRACTIONA" | |
| "2-WAY BALL VALVE, 2"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, FLOA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, MODU" | |
| "2-WAY BRASS SOLENOID VALVE, 1""," | |
| "2-WAY BRASS SOLENOID VALVE, 1/2""" | |
| "2-WAY BRASS SOLENOID VALVE, 1/4""" | |
| "2-WAY BRASS SOLENOID VALVE, 1/8""" | |
| "2-WAY BRASS SOLENOID VALVE, 2""," | |
| "2-WAY BRASS SOLENOID VALVE, 3/4""" | |
| "2-WAY BRASS SOLENOID VALVE, 3/8""" | |
| "3/4"" CONTROL VALVE, CV OF 10.75," | |
| "3/4"" DIAPHRAGM VALVE, INTEGRATED" | |
| "3/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "3/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "ANGLE SEAT VALVE, 1"" NPT, 1-3/4""" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 2-" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 3-" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 1-3/" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 2-1/" | |
| "ANGLE SEAT VALVE, 3/4"" NPT, 1-3/" | |
| "BRASS INLINE CHECK VALVE, 1"" CON" | |
| "BRASS INLINE CHECK VALVE, 1-1/4""" | |
| "BRASS INLINE CHECK VALVE, 1/4"" C" | |
| "BRASS INLINE CHECK VALVE, 2"" CON" | |
| "BRASS INLINE CHECK VALVE, 2-1/2""" | |
| "BRASS INLINE CHECK VALVE, 3/4"" C" | |
| "BRASS INLINE CHECK VALVE, 3/8"" C" | |
| "BUTTERFLY VALVE, 2"" S.A.E. FLANG" | |
| "BUTTERFLY VALVE, 2-1/2"" S.A.E. F" | |
| "BUTTERFLY VALVE, 3"" S.A.E. FLANG" | |
| "BUTTERFLY VALVE, 4"" S.A.E. FLANG" | |
| "HAND OPERATED GLOBE VALVE, 1"" FE" | |
| "HAND OPERATED GLOBE VALVE, 1/2""" | |
| "HAND OPERATED GLOBE VALVE, 1/4""" | |
| "HAND OPERATED GLOBE VALVE, 2"" FE" | |
| "HAND OPERATED GLOBE VALVE, 3/4""" | |
| 110 VAC, 3/2, SPRING RETURN SOLE | |
| 110 VAC, 5/2, DOUBLE ACTING SOLE | |
| 2-VALVE BLOCK MANIFOLD | |
| 2-WAY 316SS SOLENOID VALVE, 1-1/ | |
| 2-WAY BRASS SOLENOID VALVE, 1-1/ | |
| 2/2 Control Valve, Maintained Sub-Base Mount | |
| 2/2 Maintained Motorized Valve Free Hanging (In-Line) | |
| 2/2 Maintained Solenoid Valve Free Hanging (In-Line) | |
| 2/2 Normally Closed Solenoid Valve Chassis Mount | |
| 2/2 Normally Closed Solenoid Valve Free Hanging (In-Line) | |
| 2/2 Normally Closed Solenoid Valve Panel Mount | |
| 24 VAC, 3/2, SPRING RETURN SOLEN | |
| 24 VAC, 5/2, DOUBLE ACTING SOLEN | |
| 24 VDC, 3/2, SPRING RETURN SOLEN | |
| 3-VALVE BLOCK MANIFOLD. | |
| 3/2 Normally Closed Control Valve, Maintained Sub-Base Mount | |
| 3/2 Normally Closed Solenoid Valve Chassis Mount | |
| 5-VALVE MANIFOLD WITH SIDE MOUNT | |
| 5-VALVE MANIFOLD WITH TOP MOUNTE | |
| AIR-ACTUATED VALVE, 2-WAY, N.C, | |
| BALL VALVE | |
| BRASS BALL VALVE, 600 PSI, FULL | |
| COMPACT 3-WAY BALL VALVE, BRASS, | |
| Control Valve, Maintained Sub-Base Mount | |
| DISPENSE HEAD | |
| DOUBLE FLANGED 3-VALVE BLOCK MAN | |
| ELECTRIC MAGNETIC VALVE G3/4 FPD | |
| FLANGED 2-VALVE BLOCK MANIFOLD | |
| FLANGED 3-VALVE BLOCK MANIFOLD. | |
| FLANGED 5-VALVE MANIFOLD WITH SI | |
| FLANGED 5-VALVE MANIFOLD WITH TO | |
| GLOBE VALVE SWITCH, ACTUATION SE | |
| HAND OPERATED GLOBE VALVE, 1-1/2 | |
| LOGIC OR Logic Element Sub-Base Mount | |
| MINI STAINLESS STEEL BALL VALVE, | |
| NEEDLE VALVE (FEMALE X FEMALE). | |
| NEEDLE VALVE (MALE X FEMALE). | |
| NEEDLE VALVE WITH RESIN KNOB, AI | |
| Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| Non-Return Valve (Check Valve) Sub-Base Mount | |
| One-Way Flow Restrictor, Adjustable Sub-Base Mount | |
| One-Way Non-Return Valve Free Hanging (In-Line) | |
| PILOT SOLENOID VALVE, 110 VAC, W | |
| PILOT SOLENOID VALVE, 220 VAC, W | |
| PILOT SOLENOID VALVE, 24 VDC, DI | |
| PILOT SOLENOID VALVE, 24 VDC, WI | |
| Pressure Operated Pressure Switch Chassis Mount | |
| Pressure Operated Pressure Switch DIN Rail | |
| Pressure Operated Pressure Switch Sub-Base Mount | |
| PRESSURE REGULATOR | |
| Pressure Switch Sub-Base Mount | |
| PROPORTIONING VALVE, ELECTRICALL | |
| PROPORTIONING VALVE, ELECTRONICA | |
| PROPORTIONING VALVE, LOW COST, E | |
| PV101-5V | |
| PV102-5V | |
| PV102-MA | |
| PV103-10V | |
| PV103-MA | |
| PV104-5V | |
| SNAP BALL VALVE, DN 20, STAINLES | |
| SNAP BALL VALVE, DN 32, STAINLES | |
| SNAP BALL VALVE, DN 40, STAINLES | |
| SOLENOID COIL, DIN CONNECTION, 2 | |
| SOLENOID PILOT VALVE, 120 VAC, 1 | |
| SOLENOID PILOT VALVE, 120 VAC, 2 | |
| SOLENOID PILOT VALVE, 24 VAC, 1- | |
| Solenoid Pump Free Hanging (In-Line) | |
| SOLENOID VALVE ENCLOSURE WITH TI | |
| SOLENOID VALVE ENCLOSURE, 12 SOL | |
| SOLENOID VALVE ENCLOSURE, 6 SOLE | |
| SOLENOID VALVE FOR HOT WATER, 2- | |
| SOLENOID VALVE FOR HOT WATER/STE | |
| Solenoid Valve Sub-Base Mount | |
| SOLENOID VALVE, 2-WAY, N.C, PILO | |
| SOLENOID VALVE, GENERAL PURPOSE, | |
| SOLENOID VALVE, HIGH PRESSURE, 2 | |
| SOLENOID VALVE, LOW-COST, 2-WAY, | |
| SOLENOID VALVE, OMEGA-FLO, 2-WAY | |
| SOLENOID VALVE, OMEGA-FLO, 3-WAY | |
| SOLENOID VALVE, ZERO DIFFERENTIA | |
| SOLENOID VALVE | |
| Sub-Base Sub-Base Mount | |
| SUB-BASE | |
| SV225 | |
| SV261 | |
| SV271 | |
| SV292 | |
| SV3203 | |
| SV3302-NO | |
| SV3303-NO | |
| SV3308 | |
| SV4004A | |
| SV4108 | |
| SV4302 | |
| SV4303 | |
| SV4304 | |
| SV4307 | |
| SV4309 | |
| SV6002 | |
| SV6008 | |
| SV6105A | |
| SV6106 | |
| SVH-111-240A | |
| SVH-112-120D | |
| SVH-112-240A | |
| SVH-112 | |
| SVH-121-120D | |
| SVH-122-240A | |
| SVH-141G-120D | |
| SVH-141L | |
| SVH-142G-240A | |
| SVH-142L | |
| SVH-143L-120D | |
| SVH-143L | |
| SVH-144G-240A | |
| SVH-144G | |
| SVH-145L-24D | |
| SVH-145L | |
| Vacuum Operated Vacuum Switch Chassis Mount | |
| Vacuum Operated Vacuum Switch DIN Rail | |
| Vacuum Operated Vacuum Switch Sub-Base Mount |
| Next >> |