200 V, 20 A dual Power Schottky diode Product overview: STPS20200CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20200CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 200V D2PAK
SCHOTTKY RECT, DUAL, 200V, TO-263; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:-; Product Range:-RoHS Compliant: Yes
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 200V V(RRM), SILICON, D2PAK 3/2. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 200V Schottky DC DC 45pF TO220PF 2000V
DIODE ARR SCHOTT 200V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS20200CG-TR | 497-13716-6-ND | STPS20200CG-TR | 45AC7665 | 06X3705 | 110210344 | STPS20200CG-TR | STPS20200CG-TR |
| Product Name | Dual Schottky 200 V 20 A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Rect, Dual, 200V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Bridge Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | D2PAK; D2PAK | D2PAK | ||
| RoHS Compliant | RoHS | |||||||
| IO | 10 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||||
| Arrangement | Common Catode | Common Catode |