Rectifier Diode, Schottky, 1 Phase, 2 Element, 40V V(RRM), Silicon, TO-252AA
Automotive 40 V, 6 A dual Power Schottky Rectifier Product overview: STPS640CBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 40 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS640CBY-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898387-STPS640CBY-TR
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS640
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15322-6, -497-15322-1, -497-15322-2, 497-15322-2, 497-15322-1, -497-15322-6
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers Automotive power schottky rectifier
DIODE ARRAY SCHOTTKY 40V 3A DPAK
DIODE ARRAY SCHOTTKY 40V 3A DPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | STPS640CBY-TR | 286-STPS640CBY-TR | 898387-STPS640CBY-TR | 497-15322-2-ND | STPS640CBY-TR | STPS640CBY-TR | 41Y5970 | STPS640CBY-TR |
| Product Name | Automotive Dual Schottky 40 V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS640CBY-TR | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diode Arrays | |
| Package | DPAK; DPAK 3 | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Active | Active | ||||||
| RoHS Compliant | RoHS | |||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky |