STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC15H12D STPSC15H12D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898408-STPSC15H12D Features: Diode Silicon Carbide Schottky 1200 V 15A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC15 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898408-STPSC15H12D Features: Diode Silicon Carbide Schottky 1200 V 15A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC15 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC15H12D - 898408-STPSC15H12D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC15H12D
898408-STPSC15H12D
Diodes, Rectifiers - Single - STPSC15H12D 898408-STPSC15H12D
Manufacturer: STMicroelectronics Win Source Part Number: 898408-STPSC15H12D Features: Diode Silicon Carbide Schottky 1200 V 15A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC15 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898408-STPSC15H12D
Features: Diode Silicon Carbide Schottky 1200 V 15A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC15
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
1200V 15A Diode and Rectifier - 280-STPSC15H12D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 15A Diode and Rectifier
280-STPSC15H12D
1200V 15A Diode and Rectifier 280-STPSC15H12D
1200V 15A SiC Power Rectifier Diode TO-220AC Product overview: STPSC15H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC15H12D can be used for catalog matching and distributor lookup.

1200V 15A SiC Power Rectifier Diode TO-220AC Product overview: STPSC15H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC15H12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-16956-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16956-ND
Single Diodes 497-16956-ND
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 15A, To-220Ac; Product Range Stmicroelectronics - 13AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 15A, To-220Ac; Product Range Stmicroelectronics
13AC0783
Sic Schottky Diode, 1.2Kv, 15A, To-220Ac; Product Range Stmicroelectronics 13AC0783
SIC SCHOTTKY DIODE, 1.2KV, 15A, TO-220AC; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:15A; Total Capacitive Charge Qc:94nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 15A, TO-220AC; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:15A; Total Capacitive Charge Qc:94nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC15H12D
Schottky Diodes & Rectifiers STPSC15H12D
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide Diode

Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC15H12D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC15H12D
Discrete Semiconductor Products - Diodes - Rectifiers STPSC15H12D
DIODE SIL CARB 1.2KV 15A TO220AC

DIODE SIL CARB 1.2KV 15A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 898408-STPSC15H12D 280-STPSC15H12D 497-16956-ND 13AC0783 STPSC15H12D STPSC15H12D
Product Name Diodes, Rectifiers - Single - STPSC15H12D 1200V 15A Diode and Rectifier Single Diodes Sic Schottky Diode, 1.2Kv, 15A, To-220Ac; Product Range Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AC TO-220AC TO-220AC-2 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRS15F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
6 suppliers