DigiKey Datasheets for FireWire® Connectors
IEEE 1394 connectors are used to connect FireWire® devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
FireWire® Connectors: Learn more
| Product Name | Notes |
|---|---|
| Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Board Mounted | |
| Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Panel Mount, Bulkhead | |
| Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Panel Mount, Screw Hole | |
| Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Panel Mount | |
| CONN 1394 W/LATCH TYPE1 | |
| CONN RCPT IEEE 1394 FIREWIRE R/A | |
| CPLR PNL MNT FIREWIRE1/1 SHLD | |
| Firewire (IEEE 1394) Plug Connector 6 Position Free Hanging (In-Line) | |
| Firewire (IEEE 1394) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| Firewire (IEEE 1394) Receptacle Connector 4 Position Surface Mount, Right Angle | |
| Firewire (IEEE 1394) Receptacle Connector 4 Position Through Hole, Right Angle | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Panel Mount | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Surface Mount, Right Angle; Through Hole | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Surface Mount, Right Angle | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle | |
| Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole | |
| Firewire (IEEE 1394) Receptacle Connector 9 Position Surface Mount, Right Angle |