170 V, 40 A dual Power Schottky Rectifier Product overview: STPS40170CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40170CW can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 170V V(RRM), Silicon, TO-247AD
Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 898379-STPS40170CW
Features: Diode Array 1 Pair Common Cathode Schottky 170 V 20A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STPS40170
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY 170V TO247
DIODE ARR SCHOTT 170V 20A TO247
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS40170CW | STPS40170CW | 497-4814-5-ND | 898379-STPS40170CW | STPS40170CW | STPS40170CW | STPS40170CW |
| Product Name | Dual Schottky 170 V 40 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS40170CW | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-247; TO-247 3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247 |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 20 amps | ||||||
| Life Cycle Stage | Active | Active | |||||
| Arrangement | Common Catode | Common Catode |