45 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L45CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037090-STPS20L45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 10A TO220
Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS20L45CT | 037090-STPS20L45CT | 497-STPS20L45CT-ND | STPS20L45CT | STPS20L45CT | 57P1672 |
| Product Name | Dual Schottky 45 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20L45CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-3 | ||
| RoHS Compliant | RoHS | |||||
| IO | 10 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Schottky; Schottky |