The STMicroelectronics rectifier, part number STPS30L60C, is a dual center tap Schottky rectifier designed for applications in switched mode power supplies and high-frequency DC to DC converters. It features a low forward voltage drop of 0.56 V at maximum forward current and negligible switching losses, making it efficient for high-frequency operations. This rectifier has a maximum repetitive peak reverse voltage (VRRM) of 60 V and can handle an average forward current (IF(AV)) of 30 A per device, with a surge non-repetitive forward current capability of 230 A. The device operates effectively at a maximum junction temperature of 150 °C and has low thermal resistance, which is beneficial for thermal management in circuit designs. The STPS30L60C is available in multiple package types, including TO-220FPAB, TO-220AB, D2PAK, and TO-247, providing flexibility for integration into various applications. Its avalanche capability is specified, enhancing its reliability in demanding environments. This product is suitable for engineers looking for a robust rectifier solution in high-frequency applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 038137-STPS30L60CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 480μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Schottky Diodes & Rectifiers 2X15 Amp 60 Volt
DIODE ARR SCHOTT 60V 15A TO247-3
DIODE ARRAY SCHOTTKY 60V TO247-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 038137-STPS30L60CW | 497-15686-5-ND | STPS30L60CW | STPS30L60CW | STPS30L60CW | 57P1730 |
| Product Name | Diodes, Rectifiers - Arrays - STPS30L60CW | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| VR | 60 volts | 60 volts |