Win Source Part Number: 1282020-STPS3H100AFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A
Current - Reverse Leakage @ Vr: 1.5 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPS3H100AFY,497-178
Base Product Number: STPS3
Automotive 100 V, 3 A SOD128Flat Power Schottky Rectifier Product overview: STPS3H100AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100AFY can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Surface Mount SOD128Flat
Diode Schottky 100V 3A Surface Mount SOD128Flat
Diode Schottky 100V 3A Surface Mount SOD128Flat
SCHOTTKY RECTIFIER, 100V, 3A, SOD-128FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Automotive High voltage power Schottky rectifier
DIODE SCHOTT 100V 3A SOD128FLAT
DIODE SCHOTT 100V 3A SOD128FLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282020-STPS3H100AFY | 280-STPS3H100AFY | 497-17872-2-ND | 13AC0797 | STPS3H100AFY | STPS3H100AFY | STPS3H100AFY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive Schottky 100 V 3 A Diode and Rectifier | Single Diodes | Schottky Rectifier, 100V, 3A, Sod-128Fl; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-128 | SOD-128FL | SOD128Flat-2 | SOD-128 | |||
| VF | 0.7600 volts | 0.8400 volts | 0.7600 volts | 0.7600 volts | |||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Rectifier Configuration / Technology | Schottky |