DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
324
325
326
327
328
329
330
331
332
333
334
335
336
340
350
360
370
380
390
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 77.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.2V Clamp 71.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.4V Clamp 70.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.3V Clamp 65A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.9V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.3V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.6V Clamp 58.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.6V Clamp 58.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.3V Clamp 55.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 14.4V Clamp 55.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.4V Clamp 51.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15.9V Clamp 50.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 15V Clamp 53.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 16.9V Clamp 47.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 22V Clamp 27.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 29.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 29.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 30.5V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.2V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 24.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.5V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.8V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 39.4V Clamp 20.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 43V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 46.6V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 48.4V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 50V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.3V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.5V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 58.1V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59V Clamp 13.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.3V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.5V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 71.4V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 87A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.6V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Schottky 30V 10mA Surface Mount SOT-23-3 | |
| Diode Standard 100V 250mA (DC) Surface Mount PG-SOT23 | |
| TVS DIODE 100VWM 162VC SMBF | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 17VC SMBF | |
| TVS DIODE 110VWM 177VC SMBF | |
| TVS DIODE 11VWM 18.2VC SMBF | |
| TVS DIODE 120VWM 193VC SMBF | |
| TVS DIODE 12VWM 19.9VC SMBF | |
| TVS DIODE 130VWM 209VC SMBF | |
| TVS DIODE 13VWM 21.5VC DO214AA | |
| TVS DIODE 13VWM 21.5VC SMBF | |
| TVS DIODE 140VWM 226.8VC SMBF | |
| TVS DIODE 14VWM 23.2VC SMBF | |
| TVS DIODE 150VWM 243VC SMBF | |
| TVS DIODE 15VWM 24.4VC SMBF | |
| TVS DIODE 160VWM 259VC SMBF | |
| TVS DIODE 16VWM 26VC SMBF | |
| TVS DIODE 170VWM 275VC SMBF | |
| TVS DIODE 17VWM 27.6VC SMBF | |
| TVS DIODE 180VWM 291.6VC SMBF | |
| TVS DIODE 18VWM 18VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 18VWM 29.2VC SMBF | |
| TVS DIODE 190VWM 307.8VC SMBF | |
| TVS DIODE 19VWM 30.8VC SMBF | |
| TVS DIODE 200VWM 324VC SMBF | |
| TVS DIODE 20VWM 20VC DO214AA | |
| TVS DIODE 20VWM 32.4VC SMBF | |
| TVS DIODE 220VWM 356VC SMBF | |
| TVS DIODE 22VWM 22VC DO214AA | |
| TVS DIODE 22VWM 35.5VC SMBF | |
| TVS DIODE 24VWM 24VC DO214AA | |
| TVS DIODE 24VWM 38.9VC SMBF | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 26VWM 42.1VC SMBF | |
| TVS DIODE 28VWM 28VC DO214AA | |
| TVS DIODE 28VWM 45.4VC SMBF | |
| TVS DIODE 30VWM 30VC DO214AA | |
| TVS DIODE 30VWM 48.4VC SMBF | |
| TVS DIODE 33VWM 33VC DO214AA | |
| TVS DIODE 33VWM 53.3VC SMBF | |
| TVS DIODE 36VWM 36VC DO214AA | |
| TVS DIODE 36VWM 58.1VC DO214AA | |
| TVS DIODE 36VWM 58.1VC SMBF | |
| TVS DIODE 40VWM 40VC DO214AA | |
| TVS DIODE 40VWM 64.5VC SMBF | |
| TVS DIODE 43VWM 69.4VC SMBF | |
| TVS DIODE 45VWM 72.7VC SMBF | |
| TVS DIODE 48VWM 77.4VC SMBF | |
| TVS DIODE 51VWM 82.4VC SMBF | |
| TVS DIODE 54VWM 87.1VC SMBF | |
| TVS DIODE 58VWM 93.6VC SMBF | |
| TVS DIODE 5VWM 5VC DO214AA | |
| TVS DIODE 5VWM 9.2VC SMBF | |
| TVS DIODE 6.5VWM 11.2VC SMBF | |
| TVS DIODE 60VWM 96.8VC SMBF | |
| TVS DIODE 64VWM 103VC SMBF | |
| TVS DIODE 6VWM 10.3VC SMBF | |
| TVS DIODE 7.5VWM 12.9VC SMBF | |
| TVS DIODE 70VWM 113VC SMBF | |
| TVS DIODE 75VWM 121VC SMBF | |
| TVS DIODE 78VWM 126VC SMBF | |
| TVS DIODE 7VWM 12VC SMBF | |
| TVS DIODE 7VWM 7VC DO214AA | |
| TVS DIODE 8.5VWM 14.4VC SMBF | |
| TVS DIODE 80VWM 129.6VC SMBF | |
| TVS DIODE 85VWM 137VC SMBF | |
| TVS DIODE 8VWM 13.6VC SMBF | |
| TVS DIODE 90VWM 146VC SMBF | |
| TVS DIODE 9VWM 15.4VC SMBF |
| << Prev | Next >> |