Manufacturer: STMicroelectronics
Win Source Part Number: 1261918-STPS40M60CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 110μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS40M60CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 595mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR40H60CT; MBR40H60CT/45; SBR4060CT;
Introduction Date: May 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
60 V, 40 A dual Low Drop Low leakage Power Schottky rectifier Product overview: STPS40M60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M60CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers High EFF 60V 385mV 2 x 20A Schottky REC
DIODE ARR SCHOTT 60V 20A TO220
DIODE ARRAY SCHOTTKY 60V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 1261918-STPS40M60CT | 286-STPS40M60CT | 497-STPS40M60CT-ND | STPS40M60CT | STPS40M60CT | STPS40M60CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS40M60CT | Dual Schottky 60 V 40 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.5950 volts | 0.5950 volts | 0.5950 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 0.1100 mA | 0.1100 mA | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |