Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 038625-STPS6045CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 630mV @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSSK80-0045B; 60CPT045; STPS6045CW; STPS61L45CW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
45 V, 60 A dual Power Schottky Rectifier Product overview: STPS6045CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CW can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-247AD
DIODE ARR SCHOTT 45V 30A TO247-3
SCHOTTKY DIODE ARRAY, Common Cathode, 60A, TO-247; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Forward Voltage Max:840mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X30 Amp 45 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 497-STPS6045CW-ND | 038625-STPS6045CW | 286-STPS6045CW | STPS6045CW | STPS6045CW | 57P1802 | STPS6045CW |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS6045CW | Dual Schottky 45 V 60 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode Array, Common Cathode, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247 3 | TO-247 | TO-247; TO-247 | TO-247 |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | Active |