STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS5H100B STPS5H100B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037604-STPS5H100B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037604-STPS5H100B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS5H100B - 037604-STPS5H100B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS5H100B
037604-STPS5H100B
Diodes, Rectifiers - Single - STPS5H100B 037604-STPS5H100B
Manufacturer: STMicroelectronics Win Source Part Number: 037604-STPS5H100B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037604-STPS5H100B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 249189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249189P
Schottky Diodes & Rectifiers 249189P
Schottky barrier diode STPS5H100 5A 100V

Schottky barrier diode STPS5H100 5A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 1459406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1459406
Schottky Diodes & Rectifiers 1459406
Schottky barrier diode STPS5H100 5A 100V

Schottky barrier diode STPS5H100 5A 100V

Supplier's Site
Singapore, Singapore
Schottky SMD 100V 5A Diode and Rectifier
280-STPS5H100B
Schottky SMD 100V 5A Diode and Rectifier 280-STPS5H100B
100V 5A Schottky Rectifier, DPAK, Surface Mount Product overview: STPS5H100B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100B can be used for catalog matching and distributor lookup.

100V 5A Schottky Rectifier, DPAK, Surface Mount Product overview: STPS5H100B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100B can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-2640-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2640-5-ND
Single Diodes 497-2640-5-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5H100B
Schottky Diodes & Rectifiers STPS5H100B
Schottky Diodes & Rectifiers 5.0 Amp 100 Volt

Schottky Diodes & Rectifiers 5.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5H100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5H100B
Discrete Semiconductor Products - Diodes - Rectifiers STPS5H100B
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site
Bridge Rectifier - 16485526 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16485526
Bridge Rectifier 16485526
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Peak Reverse Voltage Stmicroelectronics - 37M6844 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Peak Reverse Voltage Stmicroelectronics
37M6844
Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Peak Reverse Voltage Stmicroelectronics 37M6844
SCHOTTKY RECTIFIER, 5A, 100V, D-PACK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:610mV; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 100V, D-PACK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:610mV; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Single, 5A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7110 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 5A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7110
Schottky Rect, Single, 5A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7110
SCHOTTKY RECT, SINGLE, 5A, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 5A, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STPS5H100B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5H100B
Single Diodes STPS5H100B
DIODE SCHOTTKY 100V 5A DPAK

DIODE SCHOTTKY 100V 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 037604-STPS5H100B 249189P 1459406 280-STPS5H100B 497-2640-5-ND STPS5H100B STPS5H100B 16485526 37M6844 07AH7110 STPS5H100B
Product Name Diodes, Rectifiers - Single - STPS5H100B Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 100V 5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Schottky Rectifier, 5A, 100V, D-Pack; Repetitive Peak Reverse Voltage Stmicroelectronics Schottky Rect, Single, 5A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Single Diodes
Life Cycle Stage Active Removed
Package D-Pak TO-252 DPAK; Dpak (to-252) Rail/Tube DPAK; DPAK DPAK DPAK; TO-252 (DPAK) TO-252 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
VF 0.7300 volts 0.7300 volts 0.6100 volts 0.7300 volts 0.7300 volts
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High Current Power Rectifiers - HRSET050212 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Single Diodes - 1727-5446-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
4 suppliers