STMicroelectronics, Inc. Schottky 100 V 3 A Diode and Rectifier STPS3H100UFN

Description
100 V, 3 A Schottky Rectifier Product overview: STPS3H100UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 3 A Schottky Rectifier Product overview: STPS3H100UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100 V 3 A Diode and Rectifier - 280-STPS3H100UFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 3 A Diode and Rectifier
280-STPS3H100UFN
Schottky 100 V 3 A Diode and Rectifier 280-STPS3H100UFN
100 V, 3 A Schottky Rectifier Product overview: STPS3H100UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFN can be used for catalog matching and distributor lookup.

100 V, 3 A Schottky Rectifier Product overview: STPS3H100UFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-STPS3H100UFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMAflat Notch

Diode Schottky 100V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281979-STPS3H100UFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281979-STPS3H100UFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281979-STPS3H100UFN
Win Source Part Number: 1281979-STPS3H100UFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A Current - Reverse Leakage @ Vr: 1.5 mA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS3H100UFNDKR, 497-STPS3H100UFNTR,4 97-STPS3H100UFNCT Base Product Number: STPS3 Product Status: Obsolete

Win Source Part Number: 1281979-STPS3H100UFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 3 A
Current - Reverse Leakage @ Vr: 1.5 mA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS3H100UFNDKR,497-STPS3H100UFNTR,497-STPS3H100UFNCT
Base Product Number: STPS3
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3H100UFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3H100UFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS3H100UFN
DIODE SCHOTTKY 100V 3A SMAFLAT

DIODE SCHOTTKY 100V 3A SMAFLAT

Supplier's Site
Rectifier Stmicroelectronics - 52AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
52AH0646
Rectifier Stmicroelectronics 52AH0646
RECTIFIER

RECTIFIER

Supplier's Site
100 V, 3 A SCHOTTKY RECTIFIER - 761-STPS3H100UFN - Utmel Electronic Limited
Hong Kong, China
100 V, 3 A SCHOTTKY RECTIFIER
761-STPS3H100UFN
100 V, 3 A SCHOTTKY RECTIFIER 761-STPS3H100UFN
100 V, 3 A SCHOTTKY RECTIFIER

100 V, 3 A SCHOTTKY RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-STPS3H100UFN 497-STPS3H100UFNTR-ND 1281979-STPS3H100UFN STPS3H100UFN 52AH0646 761-STPS3H100UFN
Product Name Schottky 100 V 3 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics 100 V, 3 A SCHOTTKY RECTIFIER
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data