1200 V, 15 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC15H12WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC15H12WL can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 15A Through Hole DO-247
Win Source Part Number: 1281974-STPSC15H12WL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 90 µA @ 1200 V
Capacitance @ Vr, F: 1200pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17640
Base Product Number: STPSC15
DIODE SIL CARB 1.2KV 15A DO247
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide Diode
DIODE SIL CARB 1.2KV 15A DO247
SIC SCHOTTKY DIODE, 1.2KV, 15A, DO-247; Product Range:-; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPSC15H12WL | 497-17640-ND | 1281974-STPSC15H12WL | STPSC15H12WL | STPSC15H12WL | STPSC15H12WL | 44AC2903 |
| Product Name | Schottky 1200 V 15 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 15A, Do-247; Product Range Stmicroelectronics |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | DO-247-2 (Straight Leads) | DO-247-2 | DO-247 | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| VR | 1200 volts |