Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 60V V(RRM), Silicon, TO-220AB
Schottky Rectifier Diode 60V 60A Dual Common Cathode TO-220AB Product overview: STPS61L60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61L60CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054000-STPS61L60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 660mV @ 30A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 30A TO220
DIODE ARRAY SCHOTTKY 60V TO220AB
Schottky Diodes & Rectifiers Dual Schottky 2 x 30 A 60V Vrrm
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 497-10081-5-ND | STPS61L60CT | 286-STPS61L60CT | 054000-STPS61L60CT | STPS61L60CT | STPS61L60CT | STPS61L60CT |
| Product Name | Diode Arrays | Dual Schottky 60V 60A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS61L60CT | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB 3 | TO-220AB | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220AB-3 |
| Life Cycle Stage | Active | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS |