STMicroelectronics, Inc. Schottky 150 V 3 A Diode and Rectifier STPS3150AFN

Description
150 V, 3 A Power Schottky rectifier Product overview: STPS3150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 V, 3 A Power Schottky rectifier Product overview: STPS3150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150 V 3 A Diode and Rectifier - 280-STPS3150AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150 V 3 A Diode and Rectifier
280-STPS3150AFN
Schottky 150 V 3 A Diode and Rectifier 280-STPS3150AFN
150 V, 3 A Power Schottky rectifier Product overview: STPS3150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150AFN can be used for catalog matching and distributor lookup.

150 V, 3 A Power Schottky rectifier Product overview: STPS3150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282075-STPS3150AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282075-STPS3150AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282075-STPS3150AFN
Win Source Part Number: 1282075-STPS3150AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 150 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS3150AFNDKR,4 97-STPS3150AFNTR,497 -STPS3150AFNCT Base Product Number: STPS3150 Product Status: Obsolete

Win Source Part Number: 1282075-STPS3150AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 µA @ 150 V
Operating Temperature - Junction: 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS3150AFNDKR,497-STPS3150AFNTR,497-STPS3150AFNCT
Base Product Number: STPS3150
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-STPS3150AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 3A Surface Mount SMAflat Notch

Diode Schottky 150V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Single Diodes - STPS3150AFN - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3150AFN
Single Diodes STPS3150AFN
DIODE SCHOTTKY 150V 3A SMAFLAT

DIODE SCHOTTKY 150V 3A SMAFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3150AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3150AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS3150AFN
DIODE SCHOTTKY 150V 3A SMAFLAT

DIODE SCHOTTKY 150V 3A SMAFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-STPS3150AFN 1282075-STPS3150AFN 497-STPS3150AFNTR-ND STPS3150AFN STPS3150AFN
Product Name Schottky 150 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data