DigiKey Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
115V 50/60HZ 7.4/7.4A 2200BTU
230V 50/60HZ 4.6/3.9A 2200BTU
230V 50/60HZ 4.6/3.9A 2700BTU
AC SIDE 115V 50/60HZ 2000BTU
AIR COND CR29-0226-G041
AIR COND CR29-0226-G045
AIR COND T20 0216 G155
AIR COND T20-0216-G150
AIR COND T20-0216-G157
AIR CONDITIONER
CABINET COOLER / AIR CONDITIONER
CABINET HEAT EXCHANGER
G28 4000 BTU AC 28.55X16.97X10.1
N21 2K 115V 1P 316SS COR LVL2
N21 2K 115V 1P GALV COR LVL1
N21 2K 115V 1P GALV COR LVL2
N21 2K 230V 1P 316SS COR LVL2
N21 2K 230V 1P GALV COR LVL1
N21 2K 230V 1P GALV COR LVL2
N21 2K 230V 1P GALV LEV II RAC
N21 2K 460V 1P GALV LEV II RAC
N21 2K 460V 3P 316SS COR LVL1
N21 2K 460V 3P GALV COR LVL1
N21 2K 460V 3P GALV COR LVL2
SK COOLING UNIT BLUE E+ S, WALL-
SK COOLING UNIT BLUE E+ S, WALL
SK COOLING UNIT BLUE E+, WALL-MO
SK COOLING UNIT BLUE E, WALL-MOU
SK COOLING UNIT TOPTHERM, WALL-M