Manufacturer: STMicroelectronics
Win Source Part Number: 1324314-STPSC12065D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 150 µA @ 650 V
Capacitance @ Vr, F: 750pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: STPSC12065
RoHS Status: ROHS3 Compliant
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
STMicroelectronics STPSC12065D Diode
STMicroelectronics STPSC12065D Diode
STMicroelectronics STPSC12065D Diode
650 V power Schottky silicon carbide diode Product overview: STPSC12065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065D can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
DIODE SIL CARB 650V 12A TO220AC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1324314-STPSC12065D | 497-STPSC12065D-ND | 2010889P | 2010889 | 280-STPSC12065D | STPSC12065D | STPSC12065D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 650 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 | TO-220; TO-220AC | TO-220; To-220ac | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1.45 volts |