STMicroelectronics, Inc. Single Diodes STPS20SM120ST

Description
Diode Schottky 120V 20A Through Hole TO-220
Request a Quote Datasheet
Description
Diode Schottky 120V 20A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15563-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15563-5-ND
Single Diodes 497-15563-5-ND
Diode Schottky 120V 20A Through Hole TO-220

Diode Schottky 120V 20A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Schottky 120 V 20 A Diode and Rectifier
280-STPS20SM120ST
Schottky 120 V 20 A Diode and Rectifier 280-STPS20SM120ST
120 V, 20 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS20SM120ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM120ST can be used for catalog matching and distributor lookup.

120 V, 20 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS20SM120ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM120ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS20SM120ST - 1261883-STPS20SM120ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS20SM120ST
1261883-STPS20SM120ST
Diodes, Rectifiers - Single - STPS20SM120ST 1261883-STPS20SM120ST
Manufacturer: STMicroelectronics Win Source Part Number: 1261883-STPS20SM120S T Series: ECOPACK2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 1.5μA @ 170V Operating Temperature - Junction: -65°C ~ 150°C Family Name: STPS20SM120S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 170V Alternative Parts (Cross-Reference): SB40100LYT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261883-STPS20SM120ST
Series: ECOPACK2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 1.5μA @ 170V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: STPS20SM120S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): SB40100LYT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectifier Stmicroelectronics - 41Y5948 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5948
Rectifier Stmicroelectronics 41Y5948
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20SM120ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20SM120ST
Discrete Semiconductor Products - Diodes - Rectifiers STPS20SM120ST
DIODE SCHOTTKY 120V 20A TO220

DIODE SCHOTTKY 120V 20A TO220

Supplier's Site
Single Diodes - STPS20SM120ST - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS20SM120ST
Single Diodes STPS20SM120ST
DIODE SCHOTTKY 120V 20A TO220

DIODE SCHOTTKY 120V 20A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 497-15563-5-ND 280-STPS20SM120ST 1261883-STPS20SM120ST 41Y5948 STPS20SM120ST STPS20SM120ST
Product Name Single Diodes Schottky 120 V 20 A Diode and Rectifier Diodes, Rectifiers - Single - STPS20SM120ST Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data