STMicroelectronics, Inc. Single Diodes STPS3170AF

Description
Diode Schottky 170V 3A Surface Mount SMAflat
Request a Quote Datasheet
Description
Diode Schottky 170V 3A Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15318-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15318-1-ND
Single Diodes 497-15318-1-ND
Diode Schottky 170V 3A Surface Mount SMAflat

Diode Schottky 170V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15318-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15318-6-ND
Single Diodes 497-15318-6-ND
Diode Schottky 170V 3A Surface Mount SMAflat

Diode Schottky 170V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15318-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15318-2-ND
Single Diodes 497-15318-2-ND
Diode Schottky 170V 3A Surface Mount SMAflat

Diode Schottky 170V 3A Surface Mount SMAflat

Buy Now Datasheet
Schottky 170 V 3 A Diode and Rectifier - 280-STPS3170AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 3 A Diode and Rectifier
280-STPS3170AF
Schottky 170 V 3 A Diode and Rectifier 280-STPS3170AF
170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AF can be used for catalog matching and distributor lookup.

170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS3170AF - 1261905-STPS3170AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3170AF
1261905-STPS3170AF
Diodes, Rectifiers - Single - STPS3170AF 1261905-STPS3170AF
Manufacturer: STMicroelectronics Win Source Part Number: 1261905-STPS3170AF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SMAflat Manufacturer Homepage: www.st.com Manufacturer Package: DO-214AC, SMA Flat Leads Voltage - DC Reverse (Vr) (Maximum): 170V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 820mV at 3A Current - Reverse Leakage at Vr: 4μA at 170V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261905-STPS3170AF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMAflat
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-214AC, SMA Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 170V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 820mV at 3A
Current - Reverse Leakage at Vr: 4μA at 170V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3170AF
Schottky Diodes & Rectifiers STPS3170AF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0255
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0255
SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5961 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5961
Rectifier Stmicroelectronics 41Y5961
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STPS3170AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3170AF
Single Diodes STPS3170AF
DIODE SCHOTTKY 170V 3A SMAFLAT

DIODE SCHOTTKY 170V 3A SMAFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3170AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3170AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS3170AF
DIODE SCHOTTKY 170V 3A SMAFLAT

DIODE SCHOTTKY 170V 3A SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-15318-1-ND 280-STPS3170AF 1261905-STPS3170AF STPS3170AF 26AH0255 41Y5961 STPS3170AF STPS3170AF
Product Name Single Diodes Schottky 170 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS3170AF Schottky Diodes & Rectifiers Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data